Manufacturer: Analog Devices Inc.
Win Source Part Number: 910005-AD9229BCPZ-50
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 7
HTSUS: 8542.39.0001
IC ADC 12BIT QUAD 50MSPS 48LFCSP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910005-AD9229BCPZ-50 | AD9229BCPZ-50 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9229BCPZ-50 | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 48-LFCSP-VQ (7x7) |