Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9070BR-REEL AD9070BR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859800-AD9070BR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 3 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD9070BR-REEL, 2156-AD9070BR-REEL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859800-AD9070BR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 3 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD9070BR-REEL, 2156-AD9070BR-REEL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9070BR-REEL
859800-AD9070BR-REEL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9070BR-REEL 859800-AD9070BR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859800-AD9070BR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 3 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD9070BR-REEL, 2156-AD9070BR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859800-AD9070BR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter Input 3 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD9070BR-REEL, 2156-AD9070BR-REEL-ADTR-ND

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-AD9070BR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-AD9070BR-REEL
10BIT Analog-to-Digital Converter IC 700-AD9070BR-REEL
IC ADC 10BIT 28SOIC Product overview: AD9070BR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD9070BR-REEL can be used for catalog matching and distributor lookup.

IC ADC 10BIT 28SOIC Product overview: AD9070BR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD9070BR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AD9070BR-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD9070BR-REEL
Data Acquisition - Analog to Digital Converters (ADC) AD9070BR-REEL
IC ADC 10BIT 100MSPS 28-SOIC

IC ADC 10BIT 100MSPS 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859800-AD9070BR-REEL 700-AD9070BR-REEL AD9070BR-REEL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9070BR-REEL 10BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 28-SOIC 28-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers