Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD8522JRU

Description
IC DAC DUAL 12BIT 5V 14-TSSOP
Description
IC DAC DUAL 12BIT 5V 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD8522JRU is a dual 12-bit digital-to-analog converter (DAC) designed for single-supply operation at +5 V. It features a complete monolithic design with no external components required for optimal performance. The device provides buffered voltage outputs with a full-scale output of 4.095 V, offering a resolution of 1 mV per least significant bit (LSB). This DAC is fabricated using a CBCMOS process and includes a serial digital interface that allows for easy integration with various microcontrollers. The device supports a simple three-wire data, clock, and load strobe format, facilitating straightforward communication. It also includes an onboard reference and a 2.5 V reference output for additional data acquisition applications. The AD8522JRU is suitable for a range of applications, including digitally controlled calibration, servo controls, process control equipment, and portable instrumentation. It is available in both 14-pin plastic DIP and low-profile SOIC-14 packages, making it a compact solution for space-constrained designs. The device operates with low power consumption, drawing approximately 5 mW per DAC.

Datasheet Summary
Powered by GS/AI

The AD8522JRU is a dual 12-bit digital-to-analog converter (DAC) designed for single-supply operation at +5 V. It features a complete monolithic design with no external components required for optimal performance. The device provides buffered voltage outputs with a full-scale output of 4.095 V, offering a resolution of 1 mV per least significant bit (LSB). This DAC is fabricated using a CBCMOS process and includes a serial digital interface that allows for easy integration with various microcontrollers. The device supports a simple three-wire data, clock, and load strobe format, facilitating straightforward communication. It also includes an onboard reference and a 2.5 V reference output for additional data acquisition applications. The AD8522JRU is suitable for a range of applications, including digitally controlled calibration, servo controls, process control equipment, and portable instrumentation. It is available in both 14-pin plastic DIP and low-profile SOIC-14 packages, making it a compact solution for space-constrained designs. The device operates with low power consumption, drawing approximately 5 mW per DAC.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD8522JRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD8522JRU
Data Acquisition - Digital to Analog Converters (DAC) AD8522JRU
IC DAC DUAL 12BIT 5V 14-TSSOP

IC DAC DUAL 12BIT 5V 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD8522JRU
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 5387863P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type 20x20 mm Hi-TCE package CBGA480
Resolution 12 bits
View Details