Teledyne e2v Semiconductors Digital to Analog converters EV12DD700

Description
Product Status: Under Development At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before. Enabling unprecendented levels of dynamic RF system reconfiguration on the fly. EV12DD700 dual-channel DACs are capable of operating up into Ka-band frequencies and support beamforming applications. They have a 25GHz output bandwidth with only 3dB attenuation being witnessed, and can go way beyond this with just a little over 3dB attenuation. Built into each DAC is an array of sophisticated signal processing functionality. This encompasses a programmable anti-sinc filter and direct digital synthesis (DDS) capabilities, as well as a programmable complex mixer. Also included is a digital up-converter (with four interpolation stages, plus sinc compensation).
Datasheet
Description
Product Status: Under Development At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before. Enabling unprecendented levels of dynamic RF system reconfiguration on the fly. EV12DD700 dual-channel DACs are capable of operating up into Ka-band frequencies and support beamforming applications. They have a 25GHz output bandwidth with only 3dB attenuation being witnessed, and can go way beyond this with just a little over 3dB attenuation. Built into each DAC is an array of sophisticated signal processing functionality. This encompasses a programmable anti-sinc filter and direct digital synthesis (DDS) capabilities, as well as a programmable complex mixer. Also included is a digital up-converter (with four interpolation stages, plus sinc compensation).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog converters -  - Teledyne e2v Semiconductors
Saint-Egrève, France
Digital to Analog converters
Digital to Analog converters
Product Status: Under Development At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before. Enabling unprecendented levels of dynamic RF system reconfiguration on the fly. EV12DD700 dual-channel DACs are capable of operating up into Ka-band frequencies and support beamforming applications. They have a 25GHz output bandwidth with only 3dB attenuation being witnessed, and can go way beyond this with just a little over 3dB attenuation. Built into each DAC is an array of sophisticated signal processing functionality. This encompasses a programmable anti-sinc filter and direct digital synthesis (DDS) capabilities, as well as a programmable complex mixer. Also included is a digital up-converter (with four interpolation stages, plus sinc compensation).

Product Status: Under Development

At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before.
Enabling unprecendented levels of dynamic RF system reconfiguration on the fly.

EV12DD700 dual-channel DACs are capable of operating up into Ka-band frequencies and support beamforming applications. They have a 25GHz output bandwidth with only 3dB attenuation being witnessed, and can go way beyond this with just a little over 3dB attenuation. Built into each DAC is an array of sophisticated signal processing functionality. This encompasses a programmable anti-sinc filter and direct digital synthesis (DDS) capabilities, as well as a programmable complex mixer. Also included is a digital up-converter (with four interpolation stages, plus sinc compensation).

Supplier's Site Datasheet

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Digital to Analog converters
Package Type 20x20 mm Hi-TCE package CBGA480
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1915092 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
98 dB, 96 kHz, Low Power, Stereo D/A Converter - CS43L21 - Cirrus Logic, Inc.
Specs
Interface Type SPI; I2C
Package Type 32 QFN
Pins 32
View Details