Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8522ANZ AD8522ANZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859756-AD8522ANZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859756-AD8522ANZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8522ANZ
859756-AD8522ANZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8522ANZ 859756-AD8522ANZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859756-AD8522ANZ Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859756-AD8522ANZ
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 2 14-PDIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD8522ANZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD8522ANZ
Data Acquisition - Digital to Analog Converters (DAC) AD8522ANZ
IC DAC 12BIT V-OUT 14DIP

IC DAC 12BIT V-OUT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859756-AD8522ANZ AD8522ANZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD8522ANZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898938 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303BRUZ - 859478-AD5303BRUZ - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details