Manufacturer: Analog Devices Inc.
Win Source Part Number: 859696-AD8018ARU-REE
Features: 2/0 Driver xDSL 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.33.0001
Other Part Number: 2156-AD8018ARU-REEL7
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 859696-AD8018ARU-REEL7 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AD8018ARU-REEL7 |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP |