Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7870KN AD7870KN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859674-AD7870KN Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859674-AD7870KN Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7870KN
859674-AD7870KN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7870KN 859674-AD7870KN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859674-AD7870KN Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859674-AD7870KN
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7870KN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7870KN
Data Acquisition - Analog to Digital Converters (ADC) AD7870KN
IC ADC 12BIT SAR 24DIP

IC ADC 12BIT SAR 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859674-AD7870KN AD7870KN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7870KN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers