Manufacturer: Analog Devices Inc.
Win Source Part Number: 909807-AD7862ARSZ-2R
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 909807-AD7862ARSZ-2REEL |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7862ARSZ-2REEL |
| Package Type | SOP; SSOP; 28-SSOP |