Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7654AST AD7654AST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909737-AD7654AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909737-AD7654AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7654AST
909737-AD7654AST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7654AST 909737-AD7654AST
Manufacturer: Analog Devices Inc. Win Source Part Number: 909737-AD7654AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 14 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909737-AD7654AST
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7)
Package: Bag
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 14
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7654AST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7654AST
Data Acquisition - Analog to Digital Converters (ADC) AD7654AST
IC ADC 16BIT 500KSPS DUAL 48LQFP

IC ADC 16BIT 500KSPS DUAL 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909737-AD7654AST AD7654AST
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7654AST Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products