Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YSZ AD1954YSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909290-AD1954YSZ Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 44-MQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909290-AD1954YSZ Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 44-MQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YSZ
909290-AD1954YSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YSZ 909290-AD1954YSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909290-AD1954YSZ Series: SigmaDSP® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 26 b 48k DSP, I²S, SPI 44-MQFP (10x10) Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909290-AD1954YSZ
Series: SigmaDSP®
Operating Temperature Range: -40°C ~ 105°C
Features: DAC, Audio 26 b 48k DSP, I²S, SPI 44-MQFP (10x10)
Package: Bulk
Package: 44-QFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909290-AD1954YSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YSZ
Package Type QFP; 44-MQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers