Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7545AUE

Description
IC DAC 12BIT A-OUT 20LCCC
Description
IC DAC 12BIT A-OUT 20LCCC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7545AUE is a 12-bit CMOS multiplying digital-to-analog converter (DAC) designed for applications requiring precise analog output. It operates on a single supply voltage ranging from +5 V to +15 V and features low power consumption, making it suitable for battery-operated devices. The device includes onboard data latches that allow it to interface directly with 12- and 16-bit bus systems, facilitating easy integration into various digital systems. Key specifications include a typical gain temperature coefficient of 2 ppm/°C, a maximum differential nonlinearity of ±1 LSB, and a settling time of 2 µs. The AD7545AUE is available in multiple package options, including a 20-lead plastic DIP and a 20-terminal leadless ceramic chip carrier, providing flexibility for different design requirements. Its low cost and compact design make it an attractive option for engineers looking for reliable DAC solutions in their projects.

Datasheet Summary
Powered by GS/AI

The AD7545AUE is a 12-bit CMOS multiplying digital-to-analog converter (DAC) designed for applications requiring precise analog output. It operates on a single supply voltage ranging from +5 V to +15 V and features low power consumption, making it suitable for battery-operated devices. The device includes onboard data latches that allow it to interface directly with 12- and 16-bit bus systems, facilitating easy integration into various digital systems. Key specifications include a typical gain temperature coefficient of 2 ppm/°C, a maximum differential nonlinearity of ±1 LSB, and a settling time of 2 µs. The AD7545AUE is available in multiple package options, including a 20-lead plastic DIP and a 20-terminal leadless ceramic chip carrier, providing flexibility for different design requirements. Its low cost and compact design make it an attractive option for engineers looking for reliable DAC solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7545AUE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7545AUE
Data Acquisition - Digital to Analog Converters (DAC) AD7545AUE
IC DAC 12BIT A-OUT 20LCCC

IC DAC 12BIT A-OUT 20LCCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7545AUE
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904649 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRQV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details