Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7542KR AD7542KR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859626-AD7542KR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859626-AD7542KR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7542KR
859626-AD7542KR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7542KR 859626-AD7542KR
Manufacturer: Analog Devices Inc. Win Source Part Number: 859626-AD7542KR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859626-AD7542KR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7542KR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7542KR
Data Acquisition - Digital to Analog Converters (DAC) AD7542KR
IC DAC 12BIT A-OUT 16SOIC

IC DAC 12BIT A-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859626-AD7542KR AD7542KR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7542KR Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5387863 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Tssop
Features Single-Supply
View Details
Digital to Analog Converters (DAC) - DAC121S101 MDR - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details