Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7537CQ AD7537CQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909715-AD7537CQ Series: AD7537 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909715-AD7537CQ Series: AD7537 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7537CQ
909715-AD7537CQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7537CQ 909715-AD7537CQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909715-AD7537CQ Series: AD7537 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 24-CDIP Package: Tube Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909715-AD7537CQ
Series: AD7537
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 2 24-CDIP
Package: Tube
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
Dual Digital-to-Analog Converter IC - 701-AD7537CQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-AD7537CQ
Dual Digital-to-Analog Converter IC 701-AD7537CQ
Digital to Analog Converters - DAC LC2MOS Loading Dual 12-Bit Product overview: AD7537CQ from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7537CQ can be used for catalog matching and distributor lookup.

Digital to Analog Converters - DAC LC2MOS Loading Dual 12-Bit Product overview: AD7537CQ from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7537CQ can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - AD7537CQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7537CQ
Data Acquisition - Digital to Analog Converters (DAC) AD7537CQ
IC DAC 12BIT DUAL MULT 24-CDIP

IC DAC 12BIT DUAL MULT 24-CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909715-AD7537CQ 701-AD7537CQ AD7537CQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7537CQ Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
Dual 5V TSSOP Digital-to-Analog Converter IC - 768-CS4345-CZZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, Serial
Package Type TSSOP
Resolution 24 bits
View Details
3 suppliers