Data Device Corporation (DDC) D/S or D/R Hybrid Converter (SDC) DSC-11524

Description
The DSC-11524 is a versatile multiplying Digital-to-Synchro/R esolver converter. The digital input represents an angle, and the output is pin programmable for either Resolver, SIN/COS, or three-line synchro type output. The reference input will accept any waveform, even a sawtooth for CRT drive. Because the reference is DC coupled to the output, the DSC-11524 can be used in many configurations, such as: a Digital-to-Synchro/R esolver converter using a sinusoidal reference as an input; a Digital-to-SIN/COS DC converter using a DC reference; a polar-to-rectangular converter using a reference input proportional to the radius vector; a rotating cartwheel sweep generator for PPI displays using a sawtooth reference. Packaged in a 36-pin DDIP, the DSC-11524 is a complete D/S and D/R converter in one hybrid module. Hybrid technology results in low weight, low power consumption, very high reliability, and a wide operating temperature range. The DSC-11524 circuit design allows for higher accuracy and reduces the output scale factor variation so that the output can drive displays directly. The output line-to-line voltage can be scaled by external resistors. Other features include high AC and DC common mode rejection at the reference input, and output short circuit protection.
Description
The DSC-11524 is a versatile multiplying Digital-to-Synchro/R esolver converter. The digital input represents an angle, and the output is pin programmable for either Resolver, SIN/COS, or three-line synchro type output. The reference input will accept any waveform, even a sawtooth for CRT drive. Because the reference is DC coupled to the output, the DSC-11524 can be used in many configurations, such as: a Digital-to-Synchro/R esolver converter using a sinusoidal reference as an input; a Digital-to-SIN/COS DC converter using a DC reference; a polar-to-rectangular converter using a reference input proportional to the radius vector; a rotating cartwheel sweep generator for PPI displays using a sawtooth reference. Packaged in a 36-pin DDIP, the DSC-11524 is a complete D/S and D/R converter in one hybrid module. Hybrid technology results in low weight, low power consumption, very high reliability, and a wide operating temperature range. The DSC-11524 circuit design allows for higher accuracy and reduces the output scale factor variation so that the output can drive displays directly. The output line-to-line voltage can be scaled by external resistors. Other features include high AC and DC common mode rejection at the reference input, and output short circuit protection.

Suppliers

Company
Product
Description
Supplier Links
D/S or D/R Hybrid Converter (SDC) - DSC-11524 - Data Device Corporation (DDC)
Bohemia, NY, USA
D/S or D/R Hybrid Converter (SDC)
DSC-11524
D/S or D/R Hybrid Converter (SDC) DSC-11524
The DSC-11524 is a versatile multiplying Digital-to-Synchro/R esolver converter. The digital input represents an angle, and the output is pin programmable for either Resolver, SIN/COS, or three-line synchro type output. The reference input will accept any waveform, even a sawtooth for CRT drive. Because the reference is DC coupled to the output, the DSC-11524 can be used in many configurations, such as: a Digital-to-Synchro/R esolver converter using a sinusoidal reference as an input; a Digital-to-SIN/COS DC converter using a DC reference; a polar-to-rectangular converter using a reference input proportional to the radius vector; a rotating cartwheel sweep generator for PPI displays using a sawtooth reference. Packaged in a 36-pin DDIP, the DSC-11524 is a complete D/S and D/R converter in one hybrid module. Hybrid technology results in low weight, low power consumption, very high reliability, and a wide operating temperature range. The DSC-11524 circuit design allows for higher accuracy and reduces the output scale factor variation so that the output can drive displays directly. The output line-to-line voltage can be scaled by external resistors. Other features include high AC and DC common mode rejection at the reference input, and output short circuit protection.

The DSC-11524 is a versatile multiplying Digital-to-Synchro/Resolver converter. The digital input represents an angle, and the output is pin programmable for either Resolver, SIN/COS, or three-line synchro type output. The reference input will accept any waveform, even a sawtooth for CRT drive. Because the reference is DC coupled to the output, the DSC-11524 can be used in many configurations, such as: a Digital-to-Synchro/Resolver converter using a sinusoidal reference as an input; a Digital-to-SIN/COS DC converter using a DC reference; a polar-to-rectangular converter using a reference input proportional to the radius vector; a rotating cartwheel sweep generator for PPI displays using a sawtooth reference.
Packaged in a 36-pin DDIP, the DSC-11524 is a complete D/S and D/R converter in one hybrid module. Hybrid technology results in low weight, low power consumption, very high reliability, and a wide operating temperature range. The DSC-11524 circuit design allows for higher accuracy and reduces the output scale factor variation so that the output can drive displays directly. The output line-to-line voltage can be scaled by external resistors. Other features include high AC and DC common mode rejection at the reference input, and output short circuit protection.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DSC-11524
Product Name D/S or D/R Hybrid Converter (SDC)
Operating Temperature -48.33 to 51.67 C (-55 to 125 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904619 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Two Channel Digital-to-Resolver Converter (SDC) - DRC-11522 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Output Type Voltage; Current; Resolver
View Details