Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7506SD AD7506SD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859618-AD7506SD Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859618-AD7506SD Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7506SD - 859618-AD7506SD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7506SD
859618-AD7506SD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7506SD 859618-AD7506SD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859618-AD7506SD Package: Bulk Package: 28-CDIP (0.605", 15.37mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859618-AD7506SD
Package: Bulk
Package: 28-CDIP (0.605", 15.37mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859618-AD7506SD
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7506SD
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details