Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7405BRIZ AD7405BRIZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909677-AD7405BRIZ Operating Temperature Range: -40°C ~ 125°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909677-AD7405BRIZ Operating Temperature Range: -40°C ~ 125°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7405BRIZ - 909677-AD7405BRIZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7405BRIZ
909677-AD7405BRIZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7405BRIZ 909677-AD7405BRIZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909677-AD7405BRIZ Operating Temperature Range: -40°C ~ 125°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909677-AD7405BRIZ
Operating Temperature Range: -40°C ~ 125°C
Features: Modulator 16 b - Serial 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909677-AD7405BRIZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7405BRIZ
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details