AD7228ACQ -- DATA ACQUISITION - DIGITAL TO ANALOG CONVERTERS (DAC)
Rochester ElectronicsData Acquisition - Digital to Analog Converters (DAC)AD7228ACQ
Description
IC DAC 8BIT V-OUT 24CDIP
Lingto Electronic Limited
Done
Description
IC DAC 8BIT V-OUT 24CDIP
Datasheet
Datasheet Summary Powered by GS/AI
The AD7228ACQ is an integrated circuit featuring eight 8-bit digital-to-analog converters (DACs) with output amplifiers, designed for efficient data acquisition applications. It operates with both single and dual supply configurations, allowing for flexibility in various system designs. The device is microprocessor-compatible, with a write pulse time of 95 ns, and does not require user trims to achieve specified performance.
The DACs are capable of handling input reference voltages ranging from 2 V to 10 V, and each output buffer can develop up to 10 V across a 2 kΩ load. The AD7228 is built using a high-speed, linear-compatible CMOS process, which enhances integration and reliability. It is available in multiple package options, including 24-lead PDIP, CERDIP, SOIC, and a 28-lead PLCC surface-mount package, optimizing board layout by separating analog and digital inputs. This product is suitable for applications requiring compact design and reliable performance in digital-to-analog conversion.
Datasheet Summary Powered by GS/AI
The AD7228ACQ is an integrated circuit featuring eight 8-bit digital-to-analog converters (DACs) with output amplifiers, designed for efficient data acquisition applications. It operates with both single and dual supply configurations, allowing for flexibility in various system designs. The device is microprocessor-compatible, with a write pulse time of 95 ns, and does not require user trims to achieve specified performance.
The DACs are capable of handling input reference voltages ranging from 2 V to 10 V, and each output buffer can develop up to 10 V across a 2 kΩ load. The AD7228 is built using a high-speed, linear-compatible CMOS process, which enhances integration and reliability. It is available in multiple package options, including 24-lead PDIP, CERDIP, SOIC, and a 28-lead PLCC surface-mount package, optimizing board layout by separating analog and digital inputs. This product is suitable for applications requiring compact design and reliable performance in digital-to-analog conversion.