Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5687RBCPZ-RL7 AD5687RBCPZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909509-AD5687RBCPZ-R L7 Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 16-LFCSP (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP (3x3) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909509-AD5687RBCPZ-R L7 Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 16-LFCSP (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP (3x3) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5687RBCPZ-RL7
909509-AD5687RBCPZ-RL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5687RBCPZ-RL7 909509-AD5687RBCPZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909509-AD5687RBCPZ-R L7 Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 16-LFCSP (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-LFCSP (3x3) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909509-AD5687RBCPZ-RL7
Series: nanoDAC+®
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 2 16-LFCSP (3x3)
Package: Bulk
Package: 16-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP (3x3)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 909509-AD5687RBCPZ-RL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5687RBCPZ-RL7
Package Type 16-LFCSP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1905105 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type So
Features Single-Supply
View Details
Digital-to-Analog Converter IC - 768-WM8725GED/RV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 16 bits
View Details