Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5668ARUZ-6 AD5668ARUZ-6

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859528-AD5668ARUZ-6 Series: denseDAC Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859528-AD5668ARUZ-6 Series: denseDAC Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5668ARUZ-6
859528-AD5668ARUZ-6
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5668ARUZ-6 859528-AD5668ARUZ-6
Manufacturer: Analog Devices Inc. Win Source Part Number: 859528-AD5668ARUZ-6 Series: denseDAC Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859528-AD5668ARUZ-6
Series: denseDAC
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 8 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-AD5668ARUZ-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-AD5668ARUZ-6
16-bit Digital-to-Analog Converter IC 701-AD5668ARUZ-6
OCTAL, 16-BIT DAC Product overview: AD5668ARUZ-6 from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD5668ARUZ-6 can be used for catalog matching and distributor lookup.

OCTAL, 16-BIT DAC Product overview: AD5668ARUZ-6 from Rochester Electronics is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD5668ARUZ-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5668ARUZ-6 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5668ARUZ-6
Data Acquisition - Digital to Analog Converters (DAC) AD5668ARUZ-6
OCTAL, 16-BIT DAC

OCTAL, 16-BIT DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859528-AD5668ARUZ-6 701-AD5668ARUZ-6 AD5668ARUZ-6
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5668ARUZ-6 16-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Packing Method 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD395TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1922211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details