Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5660BRJZ-2REEL7 AD5660BRJZ-2REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859522-AD5660BRJZ-2R EEL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859522-AD5660BRJZ-2R EEL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5660BRJZ-2REEL7
859522-AD5660BRJZ-2REEL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5660BRJZ-2REEL7 859522-AD5660BRJZ-2REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859522-AD5660BRJZ-2R EEL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 SOT-23-8 Package: Bulk Package: SOT-23-8 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859522-AD5660BRJZ-2REEL7
Series: nanoDAC®
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 1 SOT-23-8
Package: Bulk
Package: SOT-23-8
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 859522-AD5660BRJZ-2REEL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5660BRJZ-2REEL7
Package Type SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1597638 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details