The AD5542ABRUZ is a 16-bit digital-to-analog converter (DAC) designed for applications requiring high precision and low power consumption. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and features a guaranteed monotonic output with 1 LSB integral nonlinearity (INL) accuracy. The device has a settling time of 1 µs and a low noise spectral density of 11.8 nV/,àöHz, making it suitable for high-speed control applications. This DAC supports a bipolar output mode, allowing for a ±VREF output swing, and includes hardware clear (CLR) and load (LDAC) functions. It is compatible with various serial communication protocols, including SPI, QSPI, and MICROWIRE, operating at speeds up to 50 MHz. The AD5542ABRUZ is available in a compact 16-lead TSSOP package, making it suitable for space-constrained designs. With a temperature range of -40°C to +85°C and a low temperature drift of 0.05 ppm/°C, this DAC is well-suited for demanding environments such as medical and aerospace instrumentation, automatic test equipment, and data acquisition systems.
IC DAC 16BIT V-OUT 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5542ABRUZ |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI, DSP |