Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCPZ-5 AD5392BCPZ-5

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909442-AD5392BCPZ-5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909442-AD5392BCPZ-5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCPZ-5
909442-AD5392BCPZ-5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCPZ-5 909442-AD5392BCPZ-5
Manufacturer: Analog Devices Inc. Win Source Part Number: 909442-AD5392BCPZ-5 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909442-AD5392BCPZ-5
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCPZ-5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5392BCPZ-5
Data Acquisition - Digital to Analog Converters (DAC) AD5392BCPZ-5
IC DAC 14BIT V-OUT 64LFCSP

IC DAC 14BIT V-OUT 64LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909442-AD5392BCPZ-5 AD5392BCPZ-5
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCPZ-5 Data Acquisition - Digital to Analog Converters (DAC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5064BRUZ-1 - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.2000 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1915092 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
D/R or D/S Converter (SDC) - DSC-644 - Data Device Corporation (DDC)
Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Output Type Voltage; Syncr/Resolv, Frequency
View Details