Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5317RBRUZ AD5317RBRUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909418-AD5317RBRUZ Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 4 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909418-AD5317RBRUZ Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 4 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5317RBRUZ
909418-AD5317RBRUZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5317RBRUZ 909418-AD5317RBRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909418-AD5317RBRUZ Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Digital to Analog Converter 4 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909418-AD5317RBRUZ
Series: nanoDAC®
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Digital to Analog Converter 4 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5317RBRUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5317RBRUZ
Data Acquisition - Digital to Analog Converters (DAC) AD5317RBRUZ
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909418-AD5317RBRUZ AD5317RBRUZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5317RBRUZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1915092 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers