Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5391BCP-5 AD5391BCP-5

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909440-AD5391BCP-5 Series: AD5391 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909440-AD5391BCP-5 Series: AD5391 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5391BCP-5
909440-AD5391BCP-5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5391BCP-5 909440-AD5391BCP-5
Manufacturer: Analog Devices Inc. Win Source Part Number: 909440-AD5391BCP-5 Series: AD5391 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909440-AD5391BCP-5
Series: AD5391
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9)
Package: Bag
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5391BCP-5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5391BCP-5
Data Acquisition - Digital to Analog Converters (DAC) AD5391BCP-5
IC DAC 12BIT 16CH 5V 64-LFCSP

IC DAC 12BIT 16CH 5V 64-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909440-AD5391BCP-5 AD5391BCP-5
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5391BCP-5 Data Acquisition - Digital to Analog Converters (DAC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395KD - 859434-AD395KD - Win Source Electronics
Specs
Package Type DIP; 28-CDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
Digital to Analogue Converters - 6977000P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details