Manufacturer: Analog Devices Inc.
Win Source Part Number: 859423-AD239JN
Series: AD239
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 859423-AD239JN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AD239JN |
| Device Type | Transceiver |