95231DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
95231DC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
95231DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
5 suppliers
Flip-Flop Type
D
Supply Voltage
5V; 5
Output Characteristics
3-State
View Details
3 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details