Rochester Electronics Logic - Logic - Latches - 93L14DC 93L14DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 908746-93L14DC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 908746-93L14DC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 93L14DC
908746-93L14DC
Logic - Logic - Latches - 93L14DC 908746-93L14DC
Manufacturer: National Semiconductor Win Source Part Number: 908746-93L14DC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 908746-93L14DC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-SBDIP
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 93L14DC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
93L14DC
Logic - Latches 93L14DC
D LATCH, 93L SERIES, 1 FUNC, LOW

D LATCH, 93L SERIES, 1 FUNC, LOW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 908746-93L14DC 93L14DC
Product Name Logic - Logic - Latches - 93L14DC Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-SBDIP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers