Rochester Electronics Logic - Latches 9334PC

Description
D LATCH, 93 SERIES, 1 FUNC, LOW
Datasheet
Description
D LATCH, 93 SERIES, 1 FUNC, LOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 9334PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
9334PC
Logic - Latches 9334PC
D LATCH, 93 SERIES, 1 FUNC, LOW

D LATCH, 93 SERIES, 1 FUNC, LOW

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 9334PC
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Logic - Latches - 74LVT162373DGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - IDT74FCT841HATP - Quarktwin Technology Ltd.
Integrated Device Technology
View Details