Rochester Electronics Logic - Latches 9314FMQB

Description
D LATCH, 4-BIT
Datasheet
Description
D LATCH, 4-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 9314FMQB - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
9314FMQB
Logic - Latches 9314FMQB
D LATCH, 4-BIT

D LATCH, 4-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 9314FMQB
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
Logic - Latches - 74FCT573ATQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers