Rochester Electronics Logic - Latches 9022DM

Description
FF/LATCH
Datasheet
Description
FF/LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 9022DM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
9022DM
Logic - Latches 9022DM
FF/LATCH

FF/LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 9022DM
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74LVT162373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
2 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details