Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009050-74LV165DB,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Shift Shift Register 1 Element 8 Bit 16-SSOP
IC 8BIT SHIFT REGISTER 16SSOP
IC 8BIT SHIFT REGISTER 16SSOP
Shift Shift Register 1 Element 8 Bit 16-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1009050-74LV165DB,118 | 74LV165DB,118-ND | 74LV165DB,118 | 74LV165DB,118 | 74LV165DB,118 |
| Product Name | Logic - Logic - Shift Registers - 74LV165DB,118 | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 1 V ~ 5.5 V | 1V ~ 5.5V | 1V ~ 5.5V | ||
| Output Characteristics | Complementary | Complementary | Complementary | ||
| Package Type | SOP; SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | |
| Number of units in IC | 1 |