Rochester Electronics Logic - Flip Flops 74VHC175MTC

Description
D FLIP-FLOP, AHC/VHC SERIES, 1-F
Datasheet
Description
D FLIP-FLOP, AHC/VHC SERIES, 1-F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC175MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC175MTC
Logic - Flip Flops 74VHC175MTC
D FLIP-FLOP, AHC/VHC SERIES, 1-F

D FLIP-FLOP, AHC/VHC SERIES, 1-F

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74VHC175MTC
Product Name Logic - Flip Flops
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 1727-3383-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details