74LVTH162373MEA -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
74LVTH162373MEA
Description
BUS DRIVER, LVT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, LVT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LVTH162373MEA |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
3 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Propagation Delay
9.8 ns
View Details
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP 5.3 MM; SSOP
View Details
3 suppliers