Rochester Electronics Logic - Flip Flops 74LVT74D,118

Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LVT74D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVT74D,118
Logic - Flip Flops 74LVT74D,118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LVT74D,118
Product Name Logic - Flip Flops
fMAX 345 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
Logic - Flip Flops - 74AHCT377PW,112 - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers