Rochester Electronics Logic - Flip Flops 74LS574PC

Description
D FLIP-FLOP, 8-FUNC
Datasheet
Description
D FLIP-FLOP, 8-FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LS574PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LS574PC
Logic - Flip Flops 74LS574PC
D FLIP-FLOP, 8-FUNC

D FLIP-FLOP, 8-FUNC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LS574PC
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details