Rochester Electronics Logic - Logic - Flip Flops - 74LS379PC 74LS379PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 857979-74LS379PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 857979-74LS379PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LS379PC
857979-74LS379PC
Logic - Logic - Flip Flops - 74LS379PC 857979-74LS379PC
Manufacturer: National Semiconductor Win Source Part Number: 857979-74LS379PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 857979-74LS379PC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74LS379PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LS379PC
Logic - Flip Flops 74LS379PC
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 857979-74LS379PC 74LS379PC
Product Name Logic - Logic - Flip Flops - 74LS379PC Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Flip Flops - 1727-4513-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details