Rochester Electronics Logic - Flip Flops 74LCX821MSAX

Description
IC FF D-TYPE SNGL 10BIT 24SSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LCX821MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX821MSAX
Logic - Flip Flops 74LCX821MSAX
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LCX821MSAX
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details