Rochester Electronics Logic - Flip Flops 74LCX112MTC

Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74LCX112MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX112MTC
Logic - Flip Flops 74LCX112MTC
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet
Logic - Flip Flops - 74LCX112MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX112MTC
Logic - Flip Flops 74LCX112MTC
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74LCX112MTC
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7473N - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HC112D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers