Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74HCT125N,652

Description
IC BUFFER NON-INVERT 5.5V 14DIP
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HCT125N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HCT125N,652
Logic - Buffers, Drivers, Receivers, Transceivers 74HCT125N,652
IC BUFFER NON-INVERT 5.5V 14DIP

IC BUFFER NON-INVERT 5.5V 14DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HCT125N,652
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Amplifiers - SE2567L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a
Supply Voltage Other; 3V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
View Details