Rochester Electronics Logic - Flip Flops 74HC377D,652

Description
NEXPERIA 74HC377D - D FLIP-FLOP,
Datasheet
Description
NEXPERIA 74HC377D - D FLIP-FLOP,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC377D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC377D,652
Logic - Flip Flops 74HC377D,652
NEXPERIA 74HC377D - D FLIP-FLOP,

NEXPERIA 74HC377D - D FLIP-FLOP,

Supplier's Site Datasheet
Logic - Flip Flops - 74HC377D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC377D,652
Logic - Flip Flops 74HC377D,652
IC D-TYPE POS TRG SNGL 20SOIC

IC D-TYPE POS TRG SNGL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74HC377D,652 74HC377D,652
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 83 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2441-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74ABT574ADB,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details