74HC273FPDV-E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74HC273FPDV-E
Description
IC FF D-TYPE SNGL 8BIT
-
Lingto Electronic Limited
Datasheet
Description
IC FF D-TYPE SNGL 8BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74HC273FPDV-E |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
122 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
9 ns
fMAX
125 MHz
View Details
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
0.8V ~ 3.6V
Propagation Delay
5.7 ns
View Details
4 suppliers