Rochester Electronics Logic - Flip Flops 74HC273DB,118

Description
IC OCTAL D F-F POS-EDGE 20SSOP
Datasheet
Description
IC OCTAL D F-F POS-EDGE 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC273DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC273DB,118
Logic - Flip Flops 74HC273DB,118
IC OCTAL D F-F POS-EDGE 20SSOP

IC OCTAL D F-F POS-EDGE 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC273DB,118
Product Name Logic - Flip Flops
fMAX 122 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details