Nexperia B.V. Low-power D-type flip-flop with set and reset; positive-edge trigger 74AUP1G74GT,115

Description
The 74AUP1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G74GT is a single positive edge-triggered D-type flip-flop with set and reset inputs, designed for low-power operation across a supply voltage range of 0.8 V to 3.6 V. It features Schmitt-trigger inputs for tolerance of slow signal edges, I_OFF circuitry for partial power-down operation, and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. Static power consumption is 0.9 μA maximum. The device is packaged in an XSON8 case with dimensions of 1 × 1.95 × 0.5 mm, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 5000 V for HBM (Class 3A) and 1000 V for CDM (Class C3).

Datasheet Summary
Powered by GS/AI

The 74AUP1G74GT is a single positive edge-triggered D-type flip-flop with set and reset inputs, designed for low-power operation across a supply voltage range of 0.8 V to 3.6 V. It features Schmitt-trigger inputs for tolerance of slow signal edges, I_OFF circuitry for partial power-down operation, and complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C. Static power consumption is 0.9 μA maximum. The device is packaged in an XSON8 case with dimensions of 1 × 1.95 × 0.5 mm, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 5000 V for HBM (Class 3A) and 1000 V for CDM (Class C3).

Suppliers

Company
Product
Description
Supplier Links
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power D-type flip-flop with set and reset; positive-edge trigger
74AUP1G74GT,115
Low-power D-type flip-flop with set and reset; positive-edge trigger 74AUP1G74GT,115
The 74AUP1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Overvoltage tolerant inputs to 3.6 V
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Flip Flops - 1727-3962-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3962-6-ND
Flip Flops 1727-3962-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Buy Now Datasheet
Flip Flops - 1727-3962-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3962-2-ND
Flip Flops 1727-3962-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Buy Now Datasheet
Flip Flops - 1727-3962-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3962-1-ND
Flip Flops 1727-3962-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AUP1G74GT,115
1007798-74AUP1G74GT,115
Logic - Logic - Flip Flops - 74AUP1G74GT,115 1007798-74AUP1G74GT,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007798-74AUP1G74GT, 115 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 0.6pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-XFDFN Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 315MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007798-74AUP1G74GT,115
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 0.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-XFDFN
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 315MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74AUP1G74GT,115 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO8

D Flip-Flop, AUP/ULP/V Series, 1-Func, Positive Edge Triggered, CMOS, PDSO8

Supplier's Site Datasheet
Flip Flops - 74AUP1G74GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AUP1G74GT,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AUP1G74GT,115
Integrated Circuits (ICs) - Logic - Flip Flops 74AUP1G74GT,115
IC FF D-TYPE SNGL 1BIT 8XSON

IC FF D-TYPE SNGL 1BIT 8XSON

Supplier's Site
Logic - Flip Flops - 74AUP1G74GT,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G74GT,115
Logic - Flip Flops 74AUP1G74GT,115
IC FF D-TYPE SNGL 1BIT 8XSON

IC FF D-TYPE SNGL 1BIT 8XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AUP1G74GT,115 1727-3962-6-ND 1007798-74AUP1G74GT,115 74AUP1G74GT,115 74AUP1G74GT,115 74AUP1G74GT,115 74AUP1G74GT,115
Product Name Low-power D-type flip-flop with set and reset; positive-edge trigger Flip Flops Logic - Logic - Flip Flops - 74AUP1G74GT,115 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage +4.6 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Features ESD Protection
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 1727-2839-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Flip Flop ICs - 7918816P - RS Components, Ltd.
Specs
Output Characteristics D Type
Logic Family LVCMOS; LV
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DP,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers