Rochester Electronics Interface - Drivers, Receivers, Transceivers 74FCT2541TK

Description
FAST CMOS OCTAL BUFFER/LINE DRI
Datasheet
Description
FAST CMOS OCTAL BUFFER/LINE DRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74FCT2541TK - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74FCT2541TK
Interface - Drivers, Receivers, Transceivers 74FCT2541TK
FAST CMOS OCTAL BUFFER/LINE DRI

FAST CMOS OCTAL BUFFER/LINE DRI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT2541TK
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015SRTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details