Rochester Electronics Logic - Flip Flops 74FCT2374ATQG

Description
OCTAL D REGISTER (3-STATE)
Datasheet
Description
OCTAL D REGISTER (3-STATE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT2374ATQG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT2374ATQG
Logic - Flip Flops 74FCT2374ATQG
OCTAL D REGISTER (3-STATE)

OCTAL D REGISTER (3-STATE)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT2374ATQG
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT175PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT-403-1
Logic Family CMOS
View Details
5 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details