Rochester Electronics Interface - Drivers, Receivers, Transceivers 74FCT163244X4APF

Description
3.3V CMOS 16 BIT BUFFER/LINE DR
Datasheet
Description
3.3V CMOS 16 BIT BUFFER/LINE DR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 74FCT163244X4APF - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
74FCT163244X4APF
Interface - Drivers, Receivers, Transceivers 74FCT163244X4APF
3.3V CMOS 16 BIT BUFFER/LINE DR

3.3V CMOS 16 BIT BUFFER/LINE DR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74FCT163244X4APF
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - 336-5501-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details