Nordic Semiconductor ASA RF Transceiver ICs NRF24AP2-8CHQ32-R7

Description
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
NRF24AP2-8CHQ32-R7-ND
RF Transceiver ICs NRF24AP2-8CHQ32-R7-ND
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number NRF24AP2-8CHQ32-R7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32287-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
RF Detectors - LMV225SDX/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage Other; 2.7V ~ 5V
Package Type 6-WDFN Exposed Pad
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details