Rochester Electronics Logic - Flip Flops 74FCT162823ATPVG

Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet
Description
IC FF D-TYPE DUAL 9BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74FCT162823ATPVG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162823ATPVG
Logic - Flip Flops 74FCT162823ATPVG
IC FF D-TYPE DUAL 9BIT 56SSOP

IC FF D-TYPE DUAL 9BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74FCT162823ATPVG
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC173PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Specs
Package Type SOIC; SOIC
View Details
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details