Rochester Electronics Logic - Flip Flops 74F109SJ

Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74F109SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F109SJ
Logic - Flip Flops 74F109SJ
IC FF JK TYPE DUAL 1BIT 16SOP

IC FF JK TYPE DUAL 1BIT 16SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74F109SJ
Product Name Logic - Flip Flops
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
8 suppliers
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details