Rochester Electronics Logic - Flip Flops 74AUP1G175GM,115

Description
NEXPERIA 74AUP1G175GM - D FLIP-F
Datasheet
Description
NEXPERIA 74AUP1G175GM - D FLIP-F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AUP1G175GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G175GM,115
Logic - Flip Flops 74AUP1G175GM,115
NEXPERIA 74AUP1G175GM - D FLIP-F

NEXPERIA 74AUP1G175GM - D FLIP-F

Supplier's Site Datasheet
Logic - Flip Flops - 74AUP1G175GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AUP1G175GM,115
Logic - Flip Flops 74AUP1G175GM,115
IC D-TYPE POS TRG SNGL 6XSON

IC D-TYPE POS TRG SNGL 6XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74AUP1G175GM,115 74AUP1G175GM,115
Product Name Logic - Flip Flops Logic - Flip Flops
fMAX 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 74AHC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details